Aero-Electric Connector, Inc. M5015 III circular connector MS3450L22-14S

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L22-14S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L22-14S
M5015 III circular connector MS3450L22-14S
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 22-14, Wall Mount; Military Specification Aero Electric - 80P5156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-14, Wall Mount; Military Specification Aero Electric
80P5156
Circular Conn, Rcpt, 22-14, Wall Mount; Military Specification Aero Electric 80P5156
CIRCULAR CONN, RCPT, 22-14, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-14, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450L22-14S 80P5156
Product Name M5015 III circular connector Circular Conn, Rcpt, 22-14, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details