Aero-Electric Connector, Inc.
M5015 III circular connector
MS3450L22-14PW
Description
Wall Mount Receptacle
-
Powell Electronics, Inc.
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Suppliers
5015 19C 19#16 Pin Recp Aero Electric
31AH8121
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3450L22-14PW |
Conesys Aero-Electric MS3450L22-14PW |
31AH8121 |
|
Product Name
|
M5015 III circular connector |
|
5015 19C 19#16 Pin Recp Aero Electric |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details