Aero-Electric Connector, Inc. M5015 III circular connector MS3450L20-16P

Description
Wall Mount Receptacle
Request a Quote Datasheet
Description
Wall Mount Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3450L20-16P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L20-16P
M5015 III circular connector MS3450L20-16P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric - 80P5138 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric
80P5138
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric 80P5138
CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3450L20-16P 80P5138
Product Name M5015 III circular connector Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4853-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details