Aero-Electric Connector, Inc. M5015 III circular connector MS3450L12S-3P

Description
5015 2#16S PIN RECP
Request a Quote Datasheet
Description
5015 2#16S PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 2#16S PIN RECP

5015 2#16S PIN RECP

Buy Now
M5015 III circular connector - MS3450L12S-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3450L12S-3P
M5015 III circular connector MS3450L12S-3P
Wall Mount Receptacle

Wall Mount Receptacle

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3450L12S-3P
MIL Spec Connector - MIL-DTL 5015, I MS3450L12S-3P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 12S-3, Wall Mount; Military Specification Aero Electric - 80P5107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12S-3, Wall Mount; Military Specification Aero Electric
80P5107
Circular Conn, Rcpt, 12S-3, Wall Mount; Military Specification Aero Electric 80P5107
CIRCULAR CONN, RCPT, 12S-3, WALL MOUNT; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 12S-3, WALL MOUNT; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3450L12S-3P MS3450L12S-3P MS3450L12S-3P 80P5107
Product Name M5015 III circular connector MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Rcpt, 12S-3, Wall Mount; Military Specification Aero Electric
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Insulated & Metal Phone Plug - 883 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Circular Connector Contacts - 1508-097-0267-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details