Conesys
M5015 III circular connector
MS3450KT14S-1P
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3450KT14S-1P |
|
Product Name
|
M5015 III circular connector |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details