Conesys
M5015 III circular connector
MS3450KS24-7PX
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Description
Wall Mount Receptacle
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3450KS24-7PX |
|
Product Name
|
M5015 III circular connector |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle; 90°
Mounting
Free Hanging (In-Line)
Current Rating
10.0 amps
View Details
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2 suppliers