J-TECH, INC.
MS3406D32-22EW -- CONNECTORS MIL-QUALIFIED, CIRCULAR BODY, ALL
J-Tech, Inc.
Connectors Mil-Qualified, Circular Body, All
MS3406D32-22EW
Description
CONNECT STRT PLUG
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
CONNECT STRT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3406D32-22EW |
|
Product Name
|
Connectors Mil-Qualified, Circular Body, All |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Solder Cup
Voltage Rating
100 volts
Current Rating
3.0 amps
View Details
4 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
30 AWG
View Details