J-TECH, INC.
MS3402D28-12SX -- CONNECTORS MIL-QUALIFIED, CIRCULAR BODY, ALL
J-Tech, Inc.
Connectors Mil-Qualified, Circular Body, All
MS3402D28-12SX
Description
CONNECT BOX MT RCPT
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
CONNECT BOX MT RCPT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3402D28-12SX |
|
Product Name
|
Connectors Mil-Qualified, Circular Body, All |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details