J-TECH, INC.
MS3400D28-21SZ -- CONNECTORS MIL-QUALIFIED, CIRCULAR BODY, ALL
J-Tech, Inc.
Connectors Mil-Qualified, Circular Body, All
MS3400D28-21SZ
Description
CONNECT WL MT RCPT
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
CONNECT WL MT RCPT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3400D28-21SZ |
|
Product Name
|
Connectors Mil-Qualified, Circular Body, All |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
30 AWG
View Details
2 suppliers