Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
J-TECH, INC.
MS3400D22-23SW -- CONNECTORS MIL-QUALIFIED, CIRCULAR BODY, ALL
J-Tech, Inc.
Connectors Mil-Qualified, Circular Body, All
MS3400D22-23SW
Description
5015 FR WALL MOUNT RECEPTACLE
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
5015 FR WALL MOUNT RECEPTACLE
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3400D22-23SW
Connectors Mil-Qualified, Circular Body, All
MS3400D22-23SW
5015 FR WALL MOUNT RECEPTACLE
5015 FR WALL MOUNT RECEPTACLE
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Electrical Connectors
Product Number
MS3400D22-23SW
Product Name
Connectors Mil-Qualified, Circular Body, All
Connector Type
Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Switch Disconnector, 2 Pos, 690V, Flange Schmersal
101184920
View Details
Advantech
Connector/Terminal/Pin
9SGM
Specs
Connector Type
D-Sub Connector; Gender Changer
View Details
SCHURTER Inc
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter
3-101-149
Specs
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
E-Z-HOOK, a division of Tektest, Inc.
Jacks, Plugs
9218RED
Specs
Gender
Female / Jack
Mounting
Panel Mount
View Details