Aero-Electric Connector, Inc.
Ae2 19C 19#12 Pin Recp Aero Electric
MS27513E24B19A
Description
AE2 19C 19#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 19C 19#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 19C 19#12 Pin Recp Aero Electric
31AH7048
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27513E24B19A |
31AH7048 |
|
Product Name
|
|
Ae2 19C 19#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details