Aero-Electric Connector, Inc.
Ae2 5C 5#16 Pin Recp Aero Electric
MS27513E14B5AA
Description
AE2 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 5C 5#16 Pin Recp Aero Electric
31AH6850
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27513E14B5AA |
31AH6850 |
|
Product Name
|
|
Ae2 5C 5#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details