Aero-Electric Connector, Inc.
Ae2 3C 3#20 Pin Recp Aero Electric
MS27508E8B98PA-LC
Description
AE2 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 3C 3#20 Pin Recp Aero Electric
31AH6741
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27508E8B98PA-LC |
31AH6741 |
|
Product Name
|
|
Ae2 3C 3#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details