Aero-Electric Connector, Inc.
Unspecified Connectors
MS27508E14F18PA-LC
Description
AE2 18C 18#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 18C 18#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 18C 18#20 Pin Recp Aero Electric
31AH6462
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27508E14F18PA-LC |
MS27508E14F18PA-LC |
31AH6462 |
|
Product Name
|
|
Unspecified Connectors |
Ae2 18C 18#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers