Aero-Electric Connector, Inc.
Ae2 6C 6#20 Pin Recp Aero Electric
MS27508E10A98A
Description
AE2 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 6C 6#20 Pin Recp Aero Electric
53AH8462
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27508E10A98A |
53AH8462 |
|
Product Name
|
|
Ae2 6C 6#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details