Aero-Electric Connector, Inc.
Ae1 61C 61#20 Pin Recp Aero Electric
MS27505E25F61PA-LC
Description
AE1 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 61C 61#20 Pin Recp Aero Electric
31AH6319
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27505E25F61PA-LC |
31AH6319 |
|
Product Name
|
|
Ae1 61C 61#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
Geometry
Straight
View Details