Aero-Electric Connector, Inc.
Ae1 19C 19#12 Skt Recp Aero Electric
MS27505E25F19S-LC
Description
AE1 19C 19#12 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 19C 19#12 SKT RECP
Request a Quote
Email Supplier
Suppliers
Ae1 19C 19#12 Skt Recp Aero Electric
31AH6252
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27505E25F19S-LC |
31AH6252 |
|
Product Name
|
|
Ae1 19C 19#12 Skt Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details