Aero-Electric Connector, Inc.
Ae1 19C 19#12 Pin Recp Aero Electric
MS27505E25F19BB
Description
AE1 19C 19#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 19C 19#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 19C 19#12 Pin Recp Aero Electric
31AH6244
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27505E25F19BB |
31AH6244 |
|
Product Name
|
|
Ae1 19C 19#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details