Aero-Electric Connector, Inc.
Ae1 19C 19#12 Pin Recp Aero Electric
MS27505E25F19BA
Description
AE1 19C 19#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 19C 19#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 19C 19#12 Pin Recp Aero Electric
31AH6243
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27505E25F19BA |
31AH6243 |
|
Product Name
|
|
Ae1 19C 19#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details