Aero-Electric Connector, Inc.
Ae1 61C 61#20 Pin Recp Aero Electric
MS27505E25B61PA-LC
Description
AE1 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 61C 61#20 Pin Recp Aero Electric
31AH6232
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27505E25B61PA-LC |
31AH6232 |
|
Product Name
|
|
Ae1 61C 61#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Gender
Male / Plug; Female / Jack
Geometry
Straight
Termination
Quick connect
View Details
2 suppliers
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers