Aero-Electric Connector, Inc.
Ae2 6C 6#12 Pin Recp Aero Electric
MS27499E16F6A
Description
AE2 6C 6#12 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 6C 6#12 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 6C 6#12 Pin Recp Aero Electric
31AH5799
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27499E16F6A |
31AH5799 |
|
Product Name
|
|
Ae2 6C 6#12 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details