Aero-Electric Connector, Inc.
Ae2 4C 4#16 Pin Recp Aero Electric
MS27499E12B4A
Description
AE2 4C 4#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 4C 4#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 4C 4#16 Pin Recp Aero Electric
31AH5723
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27499E12B4A |
31AH5723 |
|
Product Name
|
|
Ae2 4C 4#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers