MS27499E10B5AA -- AE2 5C 5#20 PIN RECP AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae2 5C 5#20 Pin Recp Aero Electric
MS27499E10B5AA
Description
AE2 5C 5#20 PIN RECP
Description
AE2 5C 5#20 PIN RECP
Suppliers
Ae2 5C 5#20 Pin Recp Aero Electric
31AH5687
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
31AH5687 |
|
Product Name
|
Ae2 5C 5#20 Pin Recp Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers