Aero-Electric Connector, Inc.
Ae1 8C 8#16 Pin Recp Aero Electric
MS27496E17B8A
Description
AE1 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 8C 8#16 Pin Recp Aero Electric
53AH8235
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27496E17B8A |
53AH8235 |
|
Product Name
|
|
Ae1 8C 8#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; RF and Microwave Connector
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry
Right Angle
Termination
Crimp
View Details