Aero-Electric Connector, Inc.
Ae1 6C 6#20 Pin Recp Aero Electric
MS27496E11B99PA-LC
Description
AE1 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 6C 6#20 Pin Recp Aero Electric
31AH5140
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27496E11B99PA-LC |
31AH5140 |
|
Product Name
|
|
Ae1 6C 6#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details