MIL-DTL-38999 Series I is a bayonet coupling subminiature configuration with high contact density, ideal for smaller wire gauge, general-purpose applications. These environmentresisting
This family of connectors is offered in 5 receptacle-mounting styles. They include square flange receptacles, for both front and rear panel (wall) mounting; square flange receptacles, for both front and rear box mounting; and jam nut receptacles which incorporate “O” ring seals, designed for rear panel “ D” hole mounting.
Standard plugs provide RFI protection by incorporating a continuous strip of attached grounding fingers attenuating interference up to 1 GHz.
Fifty-seven insert arrangements per MIL-STD-1560 are tooled and qualified to MIL-DTL-38999 Series I, utilizing 2 to 128 contacts. Contacts come in sizes 22M, 22D, 20, 16, 12, and 8 (coax and twinax), terminating wire sizes from 28 gauge to 12 gauge including coaxial cable.
| Aero-Electric Connector, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | MS27496 |
| Product Name | MIL-DTL-38999 Series I |
| Connector Type | Circular / Cylindrical Connectors; Military Connector |
| Gender | Female / Jack |
| Geometry | Straight |
| Termination | Through Hole |