Aero-Electric Connector, Inc.
Ae2 21C 21#16 Pin Plug Aero Electric
MS27484T22B21AB
Description
AE2 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 21C 21#16 Pin Plug Aero Electric
31AH4925
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27484T22B21AB |
31AH4925 |
|
Product Name
|
|
Ae2 21C 21#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers