Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 II
MS27484T20F35S
Description
RFI grounding plug
-
Powell Electronics, Inc.
-
PEI-Genesis
Request a Quote
Email Supplier
Description
RFI grounding plug
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS27484T20F35S |
Conesys Aero-Electric MS27484T20F35S |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 II |
|
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details