Aero-Electric Connector, Inc.
Ae2 7C 7#20 Pin Plug Aero Electric
MS27484T10B99A
Description
AE2 7C 7#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 7C 7#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 7C 7#20 Pin Plug Aero Electric
31AH4458
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27484T10B99A |
31AH4458 |
|
Product Name
|
|
Ae2 7C 7#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector; USB
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details