Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 II
MS27474T24B61PA
Description
Jam Nut Receptacle
-
Powell Electronics, Inc.
-
PEI-Genesis
Request a Quote
Email Supplier
Description
Jam Nut Receptacle
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS27474T24B61PA |
Conesys Aero-Electric MS27474T24B61PA |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 II |
|
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details