Aero-Electric Connector, Inc.
MIL Spec Connector - MIL-DTL-38999 II
MS27474T18B11P
Description
Jam Nut Receptacle
-
Powell Electronics, Inc.
-
PEI-Genesis
Request a Quote
Email Supplier
Description
Jam Nut Receptacle
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS27474T18B11P |
Conesys Aero-Electric MS27474T18B11P |
|
Product Name
|
MIL Spec Connector - MIL-DTL-38999 II |
|
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details