Aero-Electric Connector, Inc.
Ae2 8C 8#16 Pin Recp Aero Electric
MS27474T16B8A
Description
AE2 8C 8#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 8C 8#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 8C 8#16 Pin Recp Aero Electric
01AK0519
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27474T16B8A |
01AK0519 |
|
Product Name
|
|
Ae2 8C 8#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details