Aero-Electric Connector, Inc. Connectors, Interconnects - Circular Connectors - Housings MS27473T22F35P-LC

Description
AE2 100C 100#22D PIN PLUG
Request a Quote Datasheet
Description
AE2 100C 100#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AE2 100C 100#22D PIN PLUG

AE2 100C 100#22D PIN PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - Housings - 1035843-MS27473T22F35P-LC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1035843-MS27473T22F35P-LC
Connectors, Interconnects - Circular Connectors - Housings 1035843-MS27473T22F35P-LC
Win Source Part Number: 1035843-MS27473T22F3 5P-LC Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: Military, MIL-DTL-38999 Series II Type: For Male Pins Number of Positions: 100 Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Box Contact Size: 22D Note: Contacts Not Included Shielding: Shielded Orientation: N (Normal) Housing Color: Silver Standard Package: 1 Shell Size - Insert: 22-35 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Nickel Alternative Parts (Cross-Reference): MS27467T23B35PA-LC; MS27467T23B35SA-LC; MS27467E23F35P; MS27473E22F35P-LC; MS27467T23F35PLC; MS27467T23B35A; MS27467T23B35S; MS27467T23F35PA-LC; MS27473P22B35PMS2747 3T22F35P L/C; MS27473T22F35P(LC); MS27473T22F35PLC; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Vendor Undefined HTSUS: 8536.69.4020 Mfr: Conesys Other Names: 2403-MS27473T22F35P- LC Base Product Number: MS27473T22F

Win Source Part Number: 1035843-MS27473T22F35P-LC
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: Military, MIL-DTL-38999 Series II
Type: For Male Pins
Number of Positions: 100
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Box
Contact Size: 22D
Note: Contacts Not Included
Shielding: Shielded
Orientation: N (Normal)
Housing Color: Silver
Standard Package: 1
Shell Size - Insert: 22-35
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Nickel
Alternative Parts (Cross-Reference): MS27467T23B35PA-LC; MS27467T23B35SA-LC; MS27467E23F35P; MS27473E22F35P-LC; MS27467T23F35PLC; MS27467T23B35A; MS27467T23B35S; MS27467T23F35PA-LC; MS27473P22B35PMS27473T22F35P L/C; MS27473T22F35P(LC); MS27473T22F35PLC;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Vendor Undefined
HTSUS: 8536.69.4020
Mfr: Conesys
Other Names: 2403-MS27473T22F35P-LC
Base Product Number: MS27473T22F

Buy Now Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS27473T22F35P-LC 1035843-MS27473T22F35P-LC
Product Name Connectors, Interconnects - Circular Connectors - Housings
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Header; 7; 8 A; 125/300 V; 0.150 in.; 1.10 in.; Polyamide 6.6 - 70078484 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details