Aero-Electric Connector, Inc.
Ae2 66C 66#22D Skt Plug Aero Electric
MS27473T18B35BB
Description
AE2 66C 66#22D SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 66C 66#22D SKT PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 66C 66#22D Skt Plug Aero Electric
31AH3870
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27473T18B35BB |
31AH3870 |
|
Product Name
|
|
Ae2 66C 66#22D Skt Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details