Aero-Electric Connector, Inc.
Ae2 26C 26#20 Pin Plug Aero Electric
MS27473T16A26AA
Description
AE2 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae2 26C 26#20 Pin Plug Aero Electric
31AH3711
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27473T16A26AA |
31AH3711 |
|
Product Name
|
|
Ae2 26C 26#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers