Aero-Electric Connector, Inc.
MS27473T12F3S-LC
Description
AE2 3C 3#16 SKT PLUG
Request a Quote
Email Supplier
Description
AE2 3C 3#16 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27473T12F3S-LC |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details