Aero-Electric Connector, Inc.
Ae2 26C 26#20 Pin Recp Aero Electric
MS27472T16B26A
Description
AE2 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE2 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae2 26C 26#20 Pin Recp Aero Electric
31AH3341
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27472T16B26A |
31AH3341 |
|
Product Name
|
|
Ae2 26C 26#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details