Aero-Electric Connector, Inc.
Ae1 6C 6#20 Pin J/n Aero Electric
MS27468T17F6BB
Description
AE1 6C 6#20 PIN J/N
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 6C 6#20 PIN J/N
Request a Quote
Email Supplier
Suppliers
Ae1 6C 6#20 Pin J/n Aero Electric
01AK0479
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27468T17F6BB |
01AK0479 |
|
Product Name
|
|
Ae1 6C 6#20 Pin J/n Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details