Aero-Electric Connector, Inc.
Ae1 5C 5#20 Pin Recp Aero Electric
MS27468T11F5B
Description
AE1 5C 5#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 5C 5#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 5C 5#20 Pin Recp Aero Electric
31AH2975
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27468T11F5B |
31AH2975 |
|
Product Name
|
|
Ae1 5C 5#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details