Aero-Electric Connector, Inc.
Ae1 2C 2#16 Pin Recp Aero Electric
MS27468T11F2B
Description
AE1 2C 2#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 2C 2#16 Pin Recp Aero Electric
31AH2956
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27468T11F2B |
31AH2956 |
|
Product Name
|
|
Ae1 2C 2#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; USB
Gender
Female / Jack
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details