Aero-Electric Connector, Inc.
Ljt 3C 3#20 Pin Plug Aero Electric
MS27467T9B98PA-LC
Description
AE1 3C 3#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 3C 3#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ljt 3C 3#20 Pin Plug Aero Electric
53AH7675
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27467T9B98PA-LC |
53AH7675 |
|
Product Name
|
|
Ljt 3C 3#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details