MS27467T11F99BD -- AE1 7C 7#20 PIN PLUG AERO ELECTRIC
Aero-Electric Connector, Inc.
Ae1 7C 7#20 Pin Plug Aero Electric
MS27467T11F99BD
Description
AE1 7C 7#20 PIN PLUG
Description
AE1 7C 7#20 PIN PLUG
Suppliers
Ae1 7C 7#20 Pin Plug Aero Electric
53AH7600
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AH7600 |
|
Product Name
|
Ae1 7C 7#20 Pin Plug Aero Electric |
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details