Aero-Electric Connector, Inc.
Ae1 7C 7#20 Pin Plug Aero Electric
MS27467T11B99A
Description
AE1 7C 7#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 7C 7#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Ae1 7C 7#20 Pin Plug Aero Electric
01AK0442
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27467T11B99A |
01AK0442 |
|
Product Name
|
|
Ae1 7C 7#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details