AE1 66C 66#22D PIN RECP
Win Source Part Number: 1039739-MS27466T19B3
Category: Connectors, Interconnects>Circul
Series: Military, MIL-DTL-38999 Series I
Number of Positions: 66
Color: Olive Drab
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Box
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Aviation, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 19-35
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 175°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium over Nickel
Alternative Parts (Cross-Reference): MS27497T18B35P; MS27468T19B35P; MS27508E18F35A; MS27466E19B35P; MS27508E18B35B; MS27508E18F35PB;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8536.69.4020
Mfr: Conesys
Other Names: 2403-MS27466T19B35P
Base Product Number: MS27466T19B
RoHS Status: RoHS non-compliant
Primary Material: Metal
Front Wall Mount Receptacle
| PEI-Genesis | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Conesys Aero-Electric MS27466T19B35P | 1039739-MS27466T19B35P | MS27466T19B35P |
| Product Name | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL-38999 I | |
| Gender | Female / Jack |