Aero-Electric Connector, Inc. Ae1 18C 18#20 Pin Recp Aero Electric MS27466T15B18A

Description
AE1 18C 18#20 PIN RECP
Request a Quote
Description
AE1 18C 18#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AE1 18C 18#20 PIN RECP

AE1 18C 18#20 PIN RECP

Buy Now
Ae1 18C 18#20 Pin Recp Aero Electric - 31AH2408 - Newark, An Avnet Company
Chicago, IL, United States
Ae1 18C 18#20 Pin Recp Aero Electric
31AH2408
Ae1 18C 18#20 Pin Recp Aero Electric 31AH2408
AE1 18C 18#20 PIN RECP

AE1 18C 18#20 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS27466T15B18A 31AH2408
Product Name Ae1 18C 18#20 Pin Recp Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details