Aero-Electric Connector, Inc.
Ae1 7C 7#20 Pin Recp Aero Electric
MS27466T11B99A
Description
AE1 7C 7#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 7C 7#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 7C 7#20 Pin Recp Aero Electric
53AH7392
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27466T11B99A |
53AH7392 |
|
Product Name
|
|
Ae1 7C 7#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details