Aero-Electric Connector, Inc.
Ae1 6C 6#20 Pin Recp Aero Electric
MS27466T11B98A
Description
AE1 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AE1 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Ae1 6C 6#20 Pin Recp Aero Electric
31AH2339
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS27466T11B98A |
31AH2339 |
|
Product Name
|
|
Ae1 6C 6#20 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details