Conesys MIL Spec Connector - MIL-DTL-83723 III M83723/97S22327

Description
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII
Request a Quote
Description
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/97S22327 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/97S22327
MIL Spec Connector - MIL-DTL-83723 III M83723/97S22327
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII

SELF LOCK, RFI PLUG, SOCKET, 83723 SIII

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number M83723/97S22327
Product Name MIL Spec Connector - MIL-DTL-83723 III
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1052551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2326496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 40.000 GHz
View Details