Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/97S16106

Description
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII
Request a Quote
Description
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/97S16106 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/97S16106
MIL Spec Connector - MIL-DTL-83723 III M83723/97S16106
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII

SELF LOCK, RFI PLUG, SOCKET, 83723 SIII

Buy Now
M83723 10C 10#20 SKT PLUG

M83723 10C 10#20 SKT PLUG

Buy Now
M83723 10C 10#20 Skt Plug Aero Electric - 32AH6678 - Newark, An Avnet Company
Chicago, IL, United States
M83723 10C 10#20 Skt Plug Aero Electric
32AH6678
M83723 10C 10#20 Skt Plug Aero Electric 32AH6678
M83723 10C 10#20 SKT PLUG

M83723 10C 10#20 SKT PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number M83723/97S16106 Conesys Aero-Electric M83723/97S16106 32AH6678
Product Name MIL Spec Connector - MIL-DTL-83723 III M83723 10C 10#20 Skt Plug Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMC
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190409 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2469407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details