Conesys MIL Spec Connector - MIL-DTL-83723 III M83723/97S12037

Description
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII
Request a Quote
Description
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/97S12037 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/97S12037
MIL Spec Connector - MIL-DTL-83723 III M83723/97S12037
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII

SELF LOCK, RFI PLUG, SOCKET, 83723 SIII

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/97S12037 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/97S12037
Connectors Mil-Qualified, Circular Body, All M83723/97S12037
SELF LOCK, RFI PLUG, SOCKET, 83723 SIII

SELF LOCK, RFI PLUG, SOCKET, 83723 SIII

Buy Now

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category RF and Microwave Connectors Electrical Connectors
Product Number M83723/97S12037 M83723/97S12037
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG58 Cable - ET-BMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190631 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 77 Degrees
Voltage Rating 500 volts
View Details
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2469498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details